The 500C134U010EB2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS filter applications. It has a capacitance of 130,000 µF, a rated voltage of 10 Vdc, and a maximum ESR of 11.0 mΩ at 25 °C. Its ripple current rating is 14.3 A at 85 °C. The case size is 1 3/4 inches in diameter by 3 1/8 inches in length. It operates within a temperature range of -40 °C to +95 °C and meets an endurance life test of 5000 hours at 85 °C with full load. The terminal is a high post type with a 10-32 thread and 25 in·lb torque. The part uses a PVC insulated sleeve with a polypropylene end disk and includes the Thermal-Pak™ extended cathode construction for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C134U010EB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |