The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers and UPS power supply filter applications, with a rated voltage range of 6.3 Vdc to 550 Vdc, capacitance range of 100 µF to 2.6 F, and operating temperature range of -40 °C to +95 °C. It features Thermal-Pak™ extended cathode construction for improved cooling and an endurance life test of 5000 hours at 85 °C under full load. The 500C115U6R3FC2D variant has a capacitance of 1,100,000 µF, rated at 6.3 Vdc, with a case size of 3 1/2 inches in diameter by 4 1/8 inches in length, a maximum ESR of 3.0 mΩ at 25 °C, and a maximum ripple current of 46.4 A at 85 °C. It uses a high current, can-style terminal and has a capacitance tolerance of -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C115U6R3FC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |