The Type 500C aluminum electrolytic capacitor is a screw terminal type designed for long-life applications in mainframe computers and UPS systems, with an operating temperature range of -40 °C to +95 °C and a rated voltage of 35 Vdc. It has a capacitance of 110,000 µF, a maximum ESR of 6.9 mΩ at 25 °C, and a ripple current rating of 25.3 A at 85 °C. The unit has a nominal size of 3 inches in diameter by 3 1/8 inches in length, features an extended cathode foil for improved thermal performance, and is rated for 5000 hours of endurance at full load and 85 °C. The case style is standard with a high post terminal, and the insulation is PVC with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C114U035DB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |