The 500C114U035CC2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with 110,000 µF capacitance and a tolerance of -10% to +50%. It has a nominal size of 2 1/2 x 4 1/8 inches, an ESR of 8.2 mΩ at 25 °C, and a ripple current rating of 22.6 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and undergoes a 5000-hour endurance test at full load and 85 °C. It features Thermal-Pak™ extended cathode construction for improved thermal performance and is designed for long-life applications in power supplies and UPS systems.
Datasheet Summary Powered by GS/AI
The 500C114U035CC2B is a screw terminal aluminum electrolytic capacitor rated for 35 Vdc with 110,000 µF capacitance and a tolerance of -10% to +50%. It has a nominal size of 2 1/2 x 4 1/8 inches, an ESR of 8.2 mΩ at 25 °C, and a ripple current rating of 22.6 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and undergoes a 5000-hour endurance test at full load and 85 °C. It features Thermal-Pak™ extended cathode construction for improved thermal performance and is designed for long-life applications in power supplies and UPS systems.