The Type 500C series comprises aluminum electrolytic capacitors with screw terminals, designed for long-life UPS and power supply filtering applications. The capacitors operate from -40 °C to +95 °C and support rated voltages from 6.3 Vdc to 550 Vdc with capacitance values from 100 µF to 2.6 F. The part 500C114U025BC2B is a 110µF, 25 Vdc unit with a -10% +50% tolerance, featuring a 2.0-inch diameter and a 4.125-inch length. It uses a high current, low post terminal with an M5 thread, and is rated for a maximum ripple current of 19.7 A at 120 Hz and 85 °C. Endurance testing is certified for 5000 hours at full load and 85 °C. The case is insulated with a standard PVC sleeve and polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C114U025BC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |