The 500C114U016AF2B is a screw-terminal aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 110,000 µF and a tolerance of -10% to +50%. It features a 1 3/8 inch diameter and 5 5/8 inch length, with a high post terminal and standard insulation. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance test at 85 °C under full load. Its maximum ripple current at 120 Hz and 85 °C is 17.8 A, with a maximum ESR of 8.3 mΩ. The design includes Thermal-Pak™ extended cathode construction for improved heat dissipation.
Datasheet Summary Powered by GS/AI
The 500C114U016AF2B is a screw-terminal aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 110,000 µF and a tolerance of -10% to +50%. It features a 1 3/8 inch diameter and 5 5/8 inch length, with a high post terminal and standard insulation. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance test at 85 °C under full load. Its maximum ripple current at 120 Hz and 85 °C is 17.8 A, with a maximum ESR of 8.3 mΩ. The design includes Thermal-Pak™ extended cathode construction for improved heat dissipation.