The Type 500C aluminum electrolytic capacitor with screw terminals is designed for long-life applications in power supplies and UPS systems, featuring a thermal-pak construction for improved heat dissipation. It operates from -40 °C to +95 °C, with a rated voltage of 63 Vdc and a capacitance of 11,000 µF, confirmed by its part number 500C113U063AB2B. The unit measures 1.375 inches in diameter and 3.125 inches in length with a low post terminal, and weighs 3.3 ounces. The capacitor meets an endurance life test of 5,000 hours at 85 °C with a maximum ripple current of 8.2 A at 120 Hz and a maximum ESR of 25.2 mΩ at 25 °C. Capacitance tolerance is -10% to +75%.
Datasheet Summary Powered by GS/AI
The Type 500C aluminum electrolytic capacitor with screw terminals is designed for long-life applications in power supplies and UPS systems, featuring a thermal-pak construction for improved heat dissipation. It operates from -40 °C to +95 °C, with a rated voltage of 63 Vdc and a capacitance of 11,000 µF, confirmed by its part number 500C113U063AB2B. The unit measures 1.375 inches in diameter and 3.125 inches in length with a low post terminal, and weighs 3.3 ounces. The capacitor meets an endurance life test of 5,000 hours at 85 °C with a maximum ripple current of 8.2 A at 120 Hz and a maximum ESR of 25.2 mΩ at 25 °C. Capacitance tolerance is -10% to +75%.