Cornell Dubilier Aluminum Electrolytic 500C113U035AA2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 500C is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. This part features a 1 3/8 inch diameter, 2 1/8 inch length, low post terminal, and standard insulation. It operates from -40 °C to +95 °C, has a 5000 hour endurance life at 85 °C under full load, and meets the specified capacitance tolerance of -10% to +75% for voltages ≤ 100 Vdc. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The Type 500C is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. This part features a 1 3/8 inch diameter, 2 1/8 inch length, low post terminal, and standard insulation. It operates from -40 °C to +95 °C, has a 5000 hour endurance life at 85 °C under full load, and meets the specified capacitance tolerance of -10% to +75% for voltages ≤ 100 Vdc. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C113U035AA2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C113U035AA2B
Aluminum Electrolytic 500C113U035AA2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C113U035AA2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers