The 500C series is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computers, UPS, and power supply filter applications, with a temperature range of -40 °C to +95 °C and a rated voltage range up to 550 Vdc. The part 500C113U025AK2B is a 11,000 µF capacitor rated for 25 Vdc, with a capacitance tolerance of -10% +75%, a maximum ESR of 37.1 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 5.30 A at 85 °C. It features a low post terminal, 1 3/8 inch diameter, and 1 5/8 inch length, with an uninsulated case and 10-32 thread for mounting. The capacitor includes Thermal-Pak™ extended cathode construction for improved heat dissipation, and meets an endurance life test of 5000 hours at 85 °C under full load, with a shelf life of 500 hours at 95 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C113U025AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |