Cornell Dubilier Aluminum Electrolytic 500C105U016DG2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 500C105U016DG2D is a 1,000,000 µF, 16 Vdc aluminum electrolytic capacitor with screw terminals, designed for high ripple current applications in UPS and power supply systems. It has a diameter of 3 inches and a length of 8 5/8 inches, with a low post terminal style. The capacitor operates within a temperature range of -40 °C to +95 °C, has an endurance life test rating of 5000 hours at 85 °C under full load, and an ESR of 2.6 mΩ at 25 °C. The maximum ripple current is 57.1 A at 120 Hz and 85 °C. The part uses thermal-pak construction with extended cathode foil for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The 500C105U016DG2D is a 1,000,000 µF, 16 Vdc aluminum electrolytic capacitor with screw terminals, designed for high ripple current applications in UPS and power supply systems. It has a diameter of 3 inches and a length of 8 5/8 inches, with a low post terminal style. The capacitor operates within a temperature range of -40 °C to +95 °C, has an endurance life test rating of 5000 hours at 85 °C under full load, and an ESR of 2.6 mΩ at 25 °C. The maximum ripple current is 57.1 A at 120 Hz and 85 °C. The part uses thermal-pak construction with extended cathode foil for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 500C105U016DG2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
500C105U016DG2D
Aluminum Electrolytic 500C105U016DG2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 500C105U016DG2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 95 C (-40 to 203 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C633U025AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers