The 500C104U025ED2B is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS filter applications, with a rated voltage of 25 Vdc, capacitance of 100,000 µF, and a nominal size of 1 3/4 inch diameter by 4 5/8 inch length. It operates within a temperature range of -40 °C to +95 °C, has an ESR of 10.2 mΩ at 25 °C, and a ripple current rating of 17.1 A at 85 °C, with a capacitance tolerance of -10% to +50%. The unit features a PVC insulated case with a high post terminal and a standard can style. Endurance life is rated for 5000 hours at full load and 85 °C, and it meets vibration requirements of 10 to 55 Hz, 0.06 inch amplitude, and 10 g maximum for 1.5 hours per axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C104U025ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |