The 479LMH010MZED is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 47,000 µF, ESR of 24.34 mΩ at 120 Hz and 20°C, and a maximum ripple current of 4.2 A at 105°C. It has a diameter-length dimension of 35 mm × 30 mm and operates within a temperature range of -40°C to +105°C. The part meets a load life specification of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change under 20% and dissipation factor under 200% of maximum specified value. The capacitor has a tolerance of +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 479LMH010MZED is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 47,000 µF, ESR of 24.34 mΩ at 120 Hz and 20°C, and a maximum ripple current of 4.2 A at 105°C. It has a diameter-length dimension of 35 mm × 30 mm and operates within a temperature range of -40°C to +105°C. The part meets a load life specification of 2000 hours at rated voltage and ripple current at 105°C, with capacitance change under 20% and dissipation factor under 200% of maximum specified value. The capacitor has a tolerance of +20% at 120 Hz and 20°C.