The 479LMB016M2DH is a 16 V, 47000 μF aluminum electrolytic capacitor with a 30 mm diameter and 50 mm length, designed for high ripple current applications in switching power supplies. It operates within a temperature range of -25°C to +105°C, has a dissipation factor of 0.15 at 120 Hz and 20°C, and a maximum ESR of 22.56 mΩ at 120 Hz and +20°C. It supports a rated ripple current of 5.27 A at 120 Hz and +105°C, and has a load life of 3000 hours at 105°C with rated voltage and ripple current applied. The part features snap-in leads and complies with the LMB series specifications for extended life operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 479LMB016M2DH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |