The 479LBB016M2DH is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 47000 µF, and a maximum RMS ripple current of 6.79 A at 120 Hz and 85°C. It has an ESR of 17.64 mΩ, a diameter of 30 mm, and a length of 50 mm. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The component is rated for 3000 hours of load life at 85°C with rated voltage and ripple current applied, and meets shelf life requirements at 85°C with no voltage applied. The lead style is Code D with a diameter of 30 to 40 mm.
CAP ALUM 47000UF 20% 16V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 479LBB016M2DH | 479LBB016M2DH |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) |