The 479LBA016M2EF is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 47,000 μF, and a maximum RMS ripple current of 6.71 A at 120 Hz and 85°C. It has an ESR of 22.58 mΩ at 120 Hz and 20°C, and dimensions of 35 mm in diameter by 40 mm in length. The operating temperature range is -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz, 20°C. The dissipation factor is 0.2 at 120 Hz, 20°C. Lead style is code EF with a 35×40 mm case size.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 479LBA016M2EF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |