478TTA050M is an axial lead aluminum electrolytic capacitor rated for 50 WVDC with a capacitance of 4700 µF, a maximum ESR of 0.0705 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 3080 mA at +85°C. It has a dimensions of 25 mm diameter by 60 mm length and operates within a temperature range of -25°C to +85°C. The part is designed for filtering, bypassing, coupling, and blocking applications, meets a load life of 2000 hours at 85°C with rated voltage and ripple current applied, and has a capacitance tolerance of +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 4700µF 50V
4700µF 50V Aluminum Electrolytic Capacitors Axial, Can 705mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 4700UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478TTA050M | 2002-478TTA050M | 1572-1165-ND | 478TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |