The 478TMA010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 4700 µF, a maximum ESR of 0.113 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1220 mA at 120 Hz and +105°C. It has a cylindrical axial leaded package measuring 16 mm in diameter by 31 mm in length. The capacitor operates at temperatures from -25°C to +105°C, meets a +20% capacitance tolerance at 120 Hz and 20°C, and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 478TMA010M is an aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 4700 µF, a maximum ESR of 0.113 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1220 mA at 120 Hz and +105°C. It has a cylindrical axial leaded package measuring 16 mm in diameter by 31 mm in length. The capacitor operates at temperatures from -25°C to +105°C, meets a +20% capacitance tolerance at 120 Hz and 20°C, and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.