For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 1.74 A @ 120 Hz, 85°C
ESR: 99 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 20mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 2,000 @ 85°C
Ripple Current: 1.74 A @ 120 Hz, 85°C
ESR: 99 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 20mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478SAK016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 4700 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 18 mm and a length of 20 mm, with a lead spacing of 7.5 mm. The capacitor operates from -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. At 120 Hz and 20°C, it has an ESR of 0.099 Ω and a ripple current rating of 1740 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.16, and leakage current is specified as 0.04CV or 100 µA, whichever is greater. Both surge and working voltage ratings are 16 VDC. Shelf life is 1000 hours at 105°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 478SAK016M is a low-profile aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 4700 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 18 mm and a length of 20 mm, with a lead spacing of 7.5 mm. The capacitor operates from -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. At 120 Hz and 20°C, it has an ESR of 0.099 Ω and a ripple current rating of 1740 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.16, and leakage current is specified as 0.04CV or 100 µA, whichever is greater. Both surge and working voltage ratings are 16 VDC. Shelf life is 1000 hours at 105°C with no voltage applied.