For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478LMX035M2BF is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 4700 µF, a maximum ESR of 0.0882 Ω at 120 Hz and 20°C, and a rated ripple current of 1.78 A at 105°C. It has a diameter of 22 mm and a length of 40 mm. The capacitor operates from -40°C to +105°C, with a load life of 5000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is ±20% at 120 Hz and 20°C, and leakage current is specified at 3√CV at 20°C for 5 minutes.
Datasheet Summary Powered by GS/AI
The 478LMX035M2BF is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 4700 µF, a maximum ESR of 0.0882 Ω at 120 Hz and 20°C, and a rated ripple current of 1.78 A at 105°C. It has a diameter of 22 mm and a length of 40 mm. The capacitor operates from -40°C to +105°C, with a load life of 5000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is ±20% at 120 Hz and 20°C, and leakage current is specified at 3√CV at 20°C for 5 minutes.