The 478LMB035M2DC is an aluminum electrolytic capacitor rated for 35 V DC with a capacitance of 4700 µF, designed for high ripple current applications in switching power supplies. It has a maximum RMS ripple current of 1.56 A at 120 Hz and 105°C, an ESR of 141.1 mΩ at 120 Hz and 20°C, and a case size of 30 mm in diameter by 25 mm in height. The part operates within a temperature range of -25°C to +105°C, with a maximum dissipation factor of 0.4 and a leakage current limited to 5000 µA or 3√CV, whichever is less. It meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, and a 1000-hour shelf life at 85°C with no voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478LMB035M2DC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |