The 478LMB035M2BE is an aluminum electrolytic capacitor rated for 35V DC, with a capacitance of 4700μF, a maximum ESR of 141.1 mΩ at 120 Hz and +20°C, and a ripple current rating of 2.0 A RMS at 120 Hz and +105°C. It has a diameter of 22 mm and a height of 35 mm, and operates within a temperature range of -25°C to +105°C. The part meets 3000-hour load life requirements at 105°C with rated voltage and ripple current applied, with capacitance change within ±20% and dissipation factor and leakage current under specified limits. The lead style is Code P, with a pin spacing of 14 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478LMB035M2BE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |