The 478LMB025M2AD is an aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 4700 μF, and a maximum RMS ripple current of 2.04 A at 120 Hz and 105°C. It features an ESR of 158.73 mΩ, dimensions of 20 mm diameter by 30 mm length, and operates within a temperature range of -40°C to +105°C. The capacitor meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor remaining under 200% of the maximum specified value. The case is a standard snap-in design with a 20 mm diameter, and the capacitor supports a maximum surge voltage of 32 VDC. The dissipation factor at 120 Hz and 20°C is 0.35, and leakage current is limited to 3√CV or 5000 μA, whichever is less.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478LMB025M2AD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |