For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 3.4 A @ 100 kHz, 105°C
ESR: 67 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 35mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 3.4 A @ 100 kHz, 105°C
ESR: 67 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 35mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478KXM010M is an aluminum electrolytic capacitor with a capacitance of 4700 µF and a rated voltage of 10 V DC. It has a maximum ESR of 0.067 Ω at 120 Hz and 20°C, and a maximum ripple current of 3400 mA at 100 kHz and 105°C. The product measures 12.5 mm in diameter and 35 mm in length, with a lead spacing of 5 mm. It operates over a temperature range of -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 478KXM010M is an aluminum electrolytic capacitor with a capacitance of 4700 µF and a rated voltage of 10 V DC. It has a maximum ESR of 0.067 Ω at 120 Hz and 20°C, and a maximum ripple current of 3400 mA at 100 kHz and 105°C. The product measures 12.5 mm in diameter and 35 mm in length, with a lead spacing of 5 mm. It operates over a temperature range of -55°C to +105°C and has a load life of 5000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.