Cornell Dubilier Aluminum Electrolytic 478KBM016M

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 2.92 A @ 100 kHz, 105°C ESR: 85 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 2.92 A @ 100 kHz, 105°C ESR: 85 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 478KBM016M is an aluminum electrolytic capacitor for switching power supplies and electronic ballasts, rated for 4700 µF capacitance at 16 VDC with a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 10,000 hours at 105°C. The capacitor has an ESR of 0.085 Ω at 120 Hz and 20°C, with a maximum ripple current of 2920 mA at 100 kHz and 105°C. Its dimensions are 16 mm in diameter and 30 mm in length, with a lead spacing of 7.5 mm. It complies with RoHS standards and features low impedance and high temperature stability.

Datasheet Summary
Powered by GS/AI

The 478KBM016M is an aluminum electrolytic capacitor for switching power supplies and electronic ballasts, rated for 4700 µF capacitance at 16 VDC with a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 10,000 hours at 105°C. The capacitor has an ESR of 0.085 Ω at 120 Hz and 20°C, with a maximum ripple current of 2920 mA at 100 kHz and 105°C. Its dimensions are 16 mm in diameter and 30 mm in length, with a lead spacing of 7.5 mm. It complies with RoHS standards and features low impedance and high temperature stability.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 478KBM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
478KBM016M
Aluminum Electrolytic 478KBM016M
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 2.92 A @ 100 kHz, 105°C ESR: 85 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 10,000 @ 105°C
  • Ripple Current: 2.92 A @ 100 kHz, 105°C
  • ESR: 85 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 30mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 478KBM016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
478KBM016M
Capacitors - Aluminum Electrolytic Capacitors 478KBM016M
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478KBM016M 478KBM016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details