For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 1.26 A @ 120 Hz, 105°C
ESR: 99 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 20mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 1.26 A @ 120 Hz, 105°C
ESR: 99 mΩ @ 120 Hz, 20°C
Diameter: 18mm
Length: 20mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478FXM016M is a 4700 µF, 16 V aluminum electrolytic capacitor designed for bypass, coupling, filter, and de-coupling applications. It has a diameter of 18 mm and a length of 20 mm, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, it has an ESR of 0.099 Ω and a maximum RMS ripple current of 1260 mA. It operates from -55°C to +105°C for voltages up to 160 V, with a load life of 1000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 478FXM016M is a 4700 µF, 16 V aluminum electrolytic capacitor designed for bypass, coupling, filter, and de-coupling applications. It has a diameter of 18 mm and a length of 20 mm, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, it has an ESR of 0.099 Ω and a maximum RMS ripple current of 1260 mA. It operates from -55°C to +105°C for voltages up to 160 V, with a load life of 1000 hours at 105°C under rated voltage and ripple current. Capacitance tolerance is ±20% at 120 Hz and 20°C.