Cornell Dubilier Aluminum Electrolytic 478CKS010M

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.11 A @ 120 Hz, 85°C ESR: 98.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.11 A @ 120 Hz, 85°C ESR: 98.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 478CKS010M is an aluminum electrolytic capacitor with a capacitance of 4700 µF and a rated voltage of 10 WVDC. It has an ESR of 0.0988 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2105 mA at 120 Hz and 85°C. The physical dimensions are 12.5 mm in diameter and 25 mm in length. The operating temperature range is -40°C to +85°C for voltages up to 100 WVDC. It is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 478CKS010M is an aluminum electrolytic capacitor with a capacitance of 4700 µF and a rated voltage of 10 WVDC. It has an ESR of 0.0988 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2105 mA at 120 Hz and 85°C. The physical dimensions are 12.5 mm in diameter and 25 mm in length. The operating temperature range is -40°C to +85°C for voltages up to 100 WVDC. It is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. The tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 478CKS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
478CKS010M
Aluminum Electrolytic 478CKS010M
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 2.11 A @ 120 Hz, 85°C ESR: 98.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 2.11 A @ 120 Hz, 85°C
  • ESR: 98.8 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-478CKS010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-478CKS010M
Aluminum Electrolytic Capacitors 2002-478CKS010M
Radial Lead Aluminum Electrolytic Capacitors 4700µF 10V

Radial Lead Aluminum Electrolytic Capacitors 4700µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 478CKS010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478CKS010M-ND
Aluminum Electrolytic Capacitors 478CKS010M-ND
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 98.8mOhm @ 120Hz 2000 Hrs @ 85°C

4700µF 10V Aluminum Electrolytic Capacitors Radial, Can 98.8mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 478CKS010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
478CKS010M
Capacitors - Aluminum Electrolytic Capacitors 478CKS010M
CAP ALUM 4700UF 20% 10V RADIAL

CAP ALUM 4700UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478CKS010M 2002-478CKS010M 478CKS010M-ND 478CKS010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C643U030EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C133U050CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details