The 477TTA010M is an axial lead aluminum electrolytic capacitor rated for 10 WVDC with a capacitance of 470 µF and a maximum RMS ripple current of 350 mA at 120 Hz and 85°C. It has an ESR of 0.8466 Ω at 120 Hz and 20°C, and its dimensions are 8 mm in diameter by 16 mm in length. The part operates within a temperature range of -40°C to +85°C and complies with a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 470µF 10V
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 846.6mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 10V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477TTA010M | 2002-477TTA010M | 1572-1751-ND | 477TTA010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |