The 477TMA063M is a 47 µF aluminum electrolytic capacitor rated for 63 VDC, with a maximum ESR of 3.527 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 115 mA at 120 Hz and +105°C. It has a diameter of 8 mm and a length of 16 mm, and operates within a temperature range of -25°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and it is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
ELECTROLYTIC/IC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477TMA063M | 2002-477TMA063M | 1572-477TMA063M-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |