477TMA050M is a 50 VDC, 470 µF aluminum electrolytic capacitor with a maximum ESR of 0.423 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 530 mA at 120 Hz and 105°C. It is housed in a cylindrical case measuring 13 mm in diameter by 26 mm in length. The capacitor operates over a temperature range of -25°C to +105°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. It is designed for extended life with a 2000-hour load life rating at 105°C and rated voltage, and meets the specified stability and leakage current requirements for shelf and load life conditions.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
ELECTROLYTIC/IC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477TMA050M | 2002-477TMA050M | 1572-477TMA050M-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |