The 477TMA010M is a 470 µF aluminum electrolytic capacitor rated for 10 VDC, designed for extended life operation up to 105⁰C with a 2000-hour load life rating. It has a maximum ESR of 0.847 Ω at 120 Hz and 20⁰C, and supports a maximum RMS ripple current of 250 mA at 120 Hz and 105⁰C. The capacitor is housed in a cylindrical case measuring 8 mm in diameter by 16 mm in length. Operating temperature ranges from -25⁰C to +105⁰C for 10 VDC devices. Capacitance tolerance is ±20% at 120 Hz and 20⁰C. The part meets specified limits for leakage current and dissipation factor under load and shelf life conditions.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 477TMA010M | 1572-477TMA010M-ND | 2002-477TMA010M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |