For New Design: Yes
Capacitance: 470 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 520 mA @ 120 Hz, 105°C
ESR: 780 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 520 mA @ 120 Hz, 105°C
ESR: 780 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with 470 µF capacitance and 35 V DC rated voltage, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage. The part has a maximum ESR of 0.78 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 520 mA at 120 Hz and 105°C. The package measures 12.5 mm in diameter and 13.5 mm in length. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with 470 µF capacitance and 35 V DC rated voltage, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage. The part has a maximum ESR of 0.78 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 520 mA at 120 Hz and 105°C. The package measures 12.5 mm in diameter and 13.5 mm in length. Capacitance tolerance is +20% at 120 Hz and 20°C.