Cornell Dubilier Aluminum Electrolytic 477SAK025M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 520 mA @ 120 Hz, 85°C ESR: 564 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 520 mA @ 120 Hz, 85°C ESR: 564 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477SAK025M is a 470 µF, 25 V aluminum electrolytic capacitor in a low-profile, lead-free package measuring 10 mm in diameter and 12.5 mm in length, with a 5 mm lead spacing. It operates from -40°C to +85°C and has a load life of 2,000 hours at 85°C with rated voltage and ripple current. The capacitor has an ESR of 0.564 Ω at 120 Hz and 20°C, and a ripple current rating of 520 mA RMS at 120 Hz and 85°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. The equivalent series resistance and ripple current specifications are valid for the entire SAK series at this voltage and capacitance.

Datasheet Summary
Powered by GS/AI

The 477SAK025M is a 470 µF, 25 V aluminum electrolytic capacitor in a low-profile, lead-free package measuring 10 mm in diameter and 12.5 mm in length, with a 5 mm lead spacing. It operates from -40°C to +85°C and has a load life of 2,000 hours at 85°C with rated voltage and ripple current. The capacitor has an ESR of 0.564 Ω at 120 Hz and 20°C, and a ripple current rating of 520 mA RMS at 120 Hz and 85°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. The equivalent series resistance and ripple current specifications are valid for the entire SAK series at this voltage and capacitance.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477SAK025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477SAK025M
Aluminum Electrolytic 477SAK025M
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 520 mA @ 120 Hz, 85°C ESR: 564 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 520 mA @ 120 Hz, 85°C
  • ESR: 564 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-477SAK025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477SAK025M
Aluminum Electrolytic Capacitors 2002-477SAK025M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-477SAK025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-477SAK025M-ND
Aluminum Electrolytic Capacitors 1572-477SAK025M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 477SAK025M 2002-477SAK025M 1572-477SAK025M-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details