For New Design: Yes
Capacitance: 470 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 238 mA @ 120 Hz, 85°C
ESR: 882 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 9mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 238 mA @ 120 Hz, 85°C
ESR: 882 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 9mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 477RSS6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 470 µF and a tolerance of +20%. It has a maximum ESR of 0.882 Ω at 120 Hz and 20°C, and a ripple current rating of 238 mA at 120 Hz and 85°C. The part measures 10 mm in diameter and 9 mm in length, with a lead spacing of 5 mm. It operates over a temperature range of -40°C to +85°C and meets a 1000-hour load life requirement at 85°C with rated voltage applied. Leakage current is specified as 0.01CV or 3 µA, whichever is greater.
Datasheet Summary Powered by GS/AI
The 477RSS6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC, with a capacitance of 470 µF and a tolerance of +20%. It has a maximum ESR of 0.882 Ω at 120 Hz and 20°C, and a ripple current rating of 238 mA at 120 Hz and 85°C. The part measures 10 mm in diameter and 9 mm in length, with a lead spacing of 5 mm. It operates over a temperature range of -40°C to +85°C and meets a 1000-hour load life requirement at 85°C with rated voltage applied. Leakage current is specified as 0.01CV or 3 µA, whichever is greater.