Cornell Dubilier Aluminum Electrolytic 477KXM016MLN

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.03 A @ 100 kHz, 105°C ESR: 564.4 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.03 A @ 100 kHz, 105°C ESR: 564.4 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477KXM016MLN is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 470 µF, a maximum ESR of 0.053 Ω at 120 Hz and 20°C, and a maximum ripple current of 1030 mA at 100 kHz and 105°C. It has a diameter of 10 mm and a length of 12.5 mm, with a lead spacing of 5.0 mm. The capacitor operates from -55°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 477KXM016MLN is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 470 µF, a maximum ESR of 0.053 Ω at 120 Hz and 20°C, and a maximum ripple current of 1030 mA at 100 kHz and 105°C. It has a diameter of 10 mm and a length of 12.5 mm, with a lead spacing of 5.0 mm. The capacitor operates from -55°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477KXM016MLN - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477KXM016MLN
Aluminum Electrolytic 477KXM016MLN
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.03 A @ 100 kHz, 105°C ESR: 564.4 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 1.03 A @ 100 kHz, 105°C
  • ESR: 564.4 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-477KXM016MLN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477KXM016MLN
Aluminum Electrolytic Capacitors 2002-477KXM016MLN
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477KXM016MLN-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477KXM016MLN-ND
Aluminum Electrolytic Capacitors 477KXM016MLN-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 564.4mOhm @ 120Hz 4000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 564.4mOhm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477KXM016MLN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
477KXM016MLN
Capacitors - Aluminum Electrolytic Capacitors 477KXM016MLN
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 477KXM016MLN 2002-477KXM016MLN 477KXM016MLN-ND 477KXM016MLN
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers