Cornell Dubilier Aluminum Electrolytic 477KBM010M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 6,000 @ 105°C Ripple Current: 640 mA @ 100 kHz, 105°C ESR: 671 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 6,000 @ 105°C Ripple Current: 640 mA @ 100 kHz, 105°C ESR: 671 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477KBM010M is an aluminum electrolytic capacitor designed for switching power supplies, power adaptors, and electronic ballasts. It has a capacitance of 470 µF, a rated voltage of 10 VDC, and a tolerance of ±20%. The operating temperature range is -40°C to +105°C. Its dimensions are 8 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm. At 120 Hz and 20°C, the impedance is 0.671 Ω. The ripple current rating is 640 mA at 100 kHz and 105°C. Load life is 6,000 hours at 105°C with rated voltage applied.

Datasheet Summary
Powered by GS/AI

The 477KBM010M is an aluminum electrolytic capacitor designed for switching power supplies, power adaptors, and electronic ballasts. It has a capacitance of 470 µF, a rated voltage of 10 VDC, and a tolerance of ±20%. The operating temperature range is -40°C to +105°C. Its dimensions are 8 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm. At 120 Hz and 20°C, the impedance is 0.671 Ω. The ripple current rating is 640 mA at 100 kHz and 105°C. Load life is 6,000 hours at 105°C with rated voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477KBM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477KBM010M
Aluminum Electrolytic 477KBM010M
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 6,000 @ 105°C Ripple Current: 640 mA @ 100 kHz, 105°C ESR: 671 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 6,000 @ 105°C
  • Ripple Current: 640 mA @ 100 kHz, 105°C
  • ESR: 671 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-477KBM010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477KBM010M
Aluminum Electrolytic Capacitors 2002-477KBM010M
Radial Lead Aluminum Electrolytic Capacitors, Long Life

Radial Lead Aluminum Electrolytic Capacitors, Long Life

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-477KBM010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-477KBM010M-ND
Aluminum Electrolytic Capacitors 1572-477KBM010M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 477KBM010M 2002-477KBM010M 1572-477KBM010M-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101622U040AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details