For New Design: Yes
Capacitance: 470 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.03 A @ 100 kHz, 105°C
ESR: 564 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 16mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.03 A @ 100 kHz, 105°C
ESR: 564 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 16mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling, with a 25 VDC working voltage and 470 µF capacitance, in an 10 mm diameter by 16 mm length package with 5 mm lead spacing. It operates from -40°C to +105°C, has a load life of 2000 hours at 105°C with rated voltage and ripple current, a maximum ESR of 0.564 Ω at 120 Hz and +25°C, and a maximum RMS ripple current of 2030 mA at 100 kHz and +105°C. The capacitance tolerance is +20% at 120 Hz and +20°C.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling, with a 25 VDC working voltage and 470 µF capacitance, in an 10 mm diameter by 16 mm length package with 5 mm lead spacing. It operates from -40°C to +105°C, has a load life of 2000 hours at 105°C with rated voltage and ripple current, a maximum ESR of 0.564 Ω at 120 Hz and +25°C, and a maximum RMS ripple current of 2030 mA at 100 kHz and +105°C. The capacitance tolerance is +20% at 120 Hz and +20°C.