For New Design: Yes
Capacitance: 470 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 235 mA @ 120 Hz, 105°C
ESR: 988 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 9mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 235 mA @ 120 Hz, 105°C
ESR: 988 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 9mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 477FXM6R3M is a 470 µF, 6.3 VDC aluminum electrolytic capacitor designed for bypass, coupling, filter, and de-coupling applications. It has a diameter of 8 mm and a length of 9 mm, with a lead spacing of 3.5 mm. The operating temperature range is -55°C to +105°C for voltages up to 100 WVDC. At 120 Hz and 20°C, the maximum ESR is 0.988 Ω and the rated RMS ripple current is 235 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C. The part withstands 1000 hours of load life at 105°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 150% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 477FXM6R3M is a 470 µF, 6.3 VDC aluminum electrolytic capacitor designed for bypass, coupling, filter, and de-coupling applications. It has a diameter of 8 mm and a length of 9 mm, with a lead spacing of 3.5 mm. The operating temperature range is -55°C to +105°C for voltages up to 100 WVDC. At 120 Hz and 20°C, the maximum ESR is 0.988 Ω and the rated RMS ripple current is 235 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C. The part withstands 1000 hours of load life at 105°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 150% of the maximum specified value.