Cornell Dubilier Aluminum Electrolytic 477FXM010M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 275 mA @ 120 Hz, 105°C ESR: 847 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 275 mA @ 120 Hz, 105°C ESR: 847 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 WVDC with a capacitance of 470 µF, designed for bypass, coupling, filter, and de-coupling applications. It has a diameter of 8 mm, a length of 9 mm, and a lead spacing of 3.5 mm. At 120 Hz and 20°C, it exhibits an ESR of 0.847 Ω and a maximum RMS ripple current of 275 mA. It operates over a temperature range of -55°C to +105°C with a capacitance tolerance of +20%. The capacitor meets a load life requirement of 1,000 hours at 105°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 477FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 WVDC with a capacitance of 470 µF, designed for bypass, coupling, filter, and de-coupling applications. It has a diameter of 8 mm, a length of 9 mm, and a lead spacing of 3.5 mm. At 120 Hz and 20°C, it exhibits an ESR of 0.847 Ω and a maximum RMS ripple current of 275 mA. It operates over a temperature range of -55°C to +105°C with a capacitance tolerance of +20%. The capacitor meets a load life requirement of 1,000 hours at 105°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477FXM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477FXM010M
Aluminum Electrolytic 477FXM010M
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 275 mA @ 120 Hz, 105°C ESR: 847 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 275 mA @ 120 Hz, 105°C
  • ESR: 847 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 9mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 477FXM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers