The 477FSL450XFJ is a photoflash aluminum electrolytic capacitor designed for high-reliability applications such as emergency and signal lights. It operates at a rated voltage of 450 VDC with a surge voltage of 500 VDC, and has a capacitance of 470 µF with a tolerance of -10% to +20% at 120 Hz and 25°C. Its dimensions are 40 mm in diameter and 65 mm in length. The dissipation factor is 0.07 at 25°C and 120 Hz, and it supports 1 million flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω. Operating temperature range is -20°C to +70°C. Shelf life is validated for 500 hours at 70°C with no voltage applied, with capacitance change limited to less than 10% of the initial value and leakage current within 200% of maximum specified limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSL450XFJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |