The 477FSB360XGCP is an aluminum electrolytic capacitor designed for photoflash strobe applications, with a rated voltage of 360 VDC and a capacitance of 470 µF. It features a snap-in mounting style, with dimensions of 25 mm in diameter and 55 mm in length. The part operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and specifies a maximum dissipation factor of 0.219 at 20°C. It supports 5000 flashes at rated voltage through a Xe flash tube with a discharge resistance of 0.7-1.0 Ω and maintains stable performance under thermal cycling and shelf life tests. The ESR at 120 Hz and 20°C is 0.219 Ω, and leakage current is specified at 5 minutes under rated voltage. The part meets all ratings for capacitance change, dissipation factor, and leakage current under stress conditions as defined for the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSB360XGCP |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |