The 477FSB360XGBP is a snap-in aluminum electrolytic capacitor designed for emergency and signal lighting applications, rated for 360 VDC with a capacitance of 470 µF. It has a maximum ESR of 0.219 Ω at 120 Hz and 20°C, and dimensions of 22 mm in diameter and 55 mm in length. Operating temperature ranges from -20°C to +55°C, with capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor meets surge voltage of 390 VDC, dissipation factor ≤ 0.1 for capacitance above 600 µF, and leakage current ≤ 1 × C × WVDC after 5 minutes at 25°C. It supports 5000 flashes at rated voltage through a Xe flash tube with 0.7-1.0 Ω discharge resistance, maintaining capacitance change under 10% and dissipation factor under 150% of specification. Shelf life testing at 70°C for 500 hours shows no degradation beyond specified limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSB360XGBP |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |