The 477FSB360XCP is a snap-in aluminum electrolytic capacitor rated for 360 V DC, with a capacitance of 470 µF and an ESR of 0.219 Ω at 120 Hz and 20°C. It has a dimensional size of 22 mm in diameter and 55 mm in length. The capacitor operates within a temperature range of -20°C to +55°C and has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. It supports 5000 flashes at rated voltage through a Xe flash tube with a discharge resistance of 0.7 to 1.0 Ω, with capacitance change limited to less than 10% of the initial value. Dissipation factor is specified as 0.1 for capacitances above 600 µF, and leakage current is defined as 1 × C µA after 5 minutes at rated voltage and 25°C. The capacitor is rated for shelf life with 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSB360XCP |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |