Cornell Dubilier Aluminum Electrolytic 477FSB330XGCF

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477FSB330XGCF is a snap-in aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 470 µF, a maximum ESR of 0.219 Ω at 120 Hz and 20°C, and dimensions of 25 mm in diameter and 40 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meets specified limits for leakage current, dissipation factor, and charge/discharge stability after 5000 flashes. The part is designed for applications such as emergency and signal lighting, with shelf life and endurance performance verified under thermal stress conditions at 70°C with no applied voltage.

Datasheet Summary
Powered by GS/AI

The 477FSB330XGCF is a snap-in aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 470 µF, a maximum ESR of 0.219 Ω at 120 Hz and 20°C, and dimensions of 25 mm in diameter and 40 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and meets specified limits for leakage current, dissipation factor, and charge/discharge stability after 5000 flashes. The part is designed for applications such as emergency and signal lighting, with shelf life and endurance performance verified under thermal stress conditions at 70°C with no applied voltage.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477FSB330XGCF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477FSB330XGCF
Aluminum Electrolytic 477FSB330XGCF
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 477FSB330XGCF
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 55 C (-13 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers