Aluminum electrolytic capacitor for photoflash applications with a rated voltage of 330 VDC, capacitance of 470 µF, and a snap-in mounting style. The dimensions are 22 mm in diameter and 50 mm in length. It has a maximum ESR of 0.219 Ω at 120 Hz and 20°C, a capacitance tolerance of -10% to +20%, and operates within a temperature range of -20°C to +55°C. The dissipation factor is 0.07 for capacitances up to 600 µF. The capacitor is designed for 5000 flashes at rated voltage with specified limits on capacitance change, dissipation factor, and leakage current. It meets shelf life requirements after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSB330XGBH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |