Cornell Dubilier Aluminum Electrolytic 477CKS025M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 630 mA @ 120 Hz, 85°C ESR: 494 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 630 mA @ 120 Hz, 85°C ESR: 494 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477CKS025M is an aluminum electrolytic capacitor rated for 25 V DC with a capacitance of 470 µF and a tolerance of ±20%. It has a maximum ESR of 0.494 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 630 mA at 120 Hz and 85°C. The capacitor measures 10 mm in diameter and 12.5 mm in length, with a lead spacing of 5 mm. It operates within a temperature range of -40°C to +85°C and has a load life of 2,000 hours at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 477CKS025M is an aluminum electrolytic capacitor rated for 25 V DC with a capacitance of 470 µF and a tolerance of ±20%. It has a maximum ESR of 0.494 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 630 mA at 120 Hz and 85°C. The capacitor measures 10 mm in diameter and 12.5 mm in length, with a lead spacing of 5 mm. It operates within a temperature range of -40°C to +85°C and has a load life of 2,000 hours at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477CKS025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477CKS025M
Aluminum Electrolytic 477CKS025M
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 630 mA @ 120 Hz, 85°C ESR: 494 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 630 mA @ 120 Hz, 85°C
  • ESR: 494 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-477CKS025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477CKS025M
Aluminum Electrolytic Capacitors 2002-477CKS025M
Radial Lead Aluminum Electrolytic Capacitors 470µF 25V

Radial Lead Aluminum Electrolytic Capacitors 470µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1491-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1491-ND
Aluminum Electrolytic Capacitors 1572-1491-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 494mOhm @ 120Hz 2000 Hrs @ 85°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 494mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477CKS025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
477CKS025M
Capacitors - Aluminum Electrolytic Capacitors 477CKS025M
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 477CKS025M 2002-477CKS025M 1572-1491-ND 477CKS025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers