Cornell Dubilier Aluminum Electrolytic 477BPS6R3M

Description
Radial Leaded
Request a Quote
Description
Radial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477BPS6R3M is a bi-polar aluminum electrolytic capacitor for audio coupling and crossover networks, rated for 6.3 VDC, with a capacitance of 470 µF and a tolerance of +20%. It has an ESR of 0.988 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 370 mA at 85°C. The device is packaged in a radial leaded format with dimensions of 10 mm in diameter and 12.5 mm in length. It operates within a temperature range of -40°C to +85°C and complies with a 2000-hour load life test at 85°C with rated voltage reversed every 250 hours.

Datasheet Summary
Powered by GS/AI

The 477BPS6R3M is a bi-polar aluminum electrolytic capacitor for audio coupling and crossover networks, rated for 6.3 VDC, with a capacitance of 470 µF and a tolerance of +20%. It has an ESR of 0.988 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 370 mA at 85°C. The device is packaged in a radial leaded format with dimensions of 10 mm in diameter and 12.5 mm in length. It operates within a temperature range of -40°C to +85°C and complies with a 2000-hour load life test at 85°C with rated voltage reversed every 250 hours.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477BPS6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477BPS6R3M
Aluminum Electrolytic 477BPS6R3M
Radial Leaded

Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 477BPS6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers