477BPA050M is a bi-polar/non-polar aluminum electrolytic capacitor for audio coupling and crossover networks, with a capacitance of 470 µF, a rated voltage of 50 VDC, and a maximum RMS ripple current of 860 mA at 120 Hz and 85°C. It has an ESR of 0.494 Ω at 120 Hz and +20°C, and a physical size of 16 mm diameter by 39 mm length. The capacitor operates from -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 2000-hour load life condition at 85°C with rated voltage reversed every 250 hours.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 470µF 50V
470µF 50V Aluminum Electrolytic Capacitors Axial, Can 494mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477BPA050M | 2002-477BPA050M | 477BPA050M-ND | 477BPA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |