Aluminum polymer capacitor for de-coupling in DC-DC converters and voltage regulators, with a rated voltage of 35 VDC and capacitance of 47 µF, in a radial case measuring 8x6 mm. It has a maximum ESR of 90 mΩ at 100 kHz, a maximum ripple current of 1500 mA at 105°C, and operates from -55°C to +105°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Meets specified load life, surge voltage life, and damp heat test requirements with defined limits on capacitance change, dissipation factor, ESR, and leakage current.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 47UF 20% 35V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476ULG035MFF | 476ULG035MFF | 476ULG035MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |