Axial lead aluminum electrolytic capacitor with a rated voltage of 500 WVDC, capacitance of 47 µF, maximum RMS ripple current of 290 mA at 120 Hz and 85°C, ESR of 8.8184 Ω at 120 Hz and 20°C, and dimensions of 18 mm diameter by 40 mm length. Operating temperature range is -25°C to +85°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz, 20°C.
47µF 500V Aluminum Electrolytic Capacitors Axial, Can 8.8184Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 47µF 500V
Aluminum Electrolytic Capacitors - Axial Leaded 47uF 500V 20% tol. ELECTROLYTIC
CAP ALUM 47UF 20% 500V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA500ARZ | 1572-1488-ND | 2002-476TTA500ARZ | 476TTA500ARZ | 476TTA500ARZ |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 50 (+/- %) | 20 (+/- %) |