476TTA350M is an axial lead aluminum electrolytic capacitor rated for 350 WVDC and 47 µF capacitance, with a maximum RMS ripple current of 290 mA at 120 Hz and +85°C, and a maximum ESR of 7.055 Ω at 120 Hz and +20°C. It measures 16 mm in diameter by 41 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. Its load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change under 20% of initial value and dissipation factor under 200% of maximum specified value. Shelf life is 1000 hours at 85°C with no voltage applied, with similar performance retention.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 47µF 350V
47µF 350V Aluminum Electrolytic Capacitors Axial, Can 7.055Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 350V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA350M | 2002-476TTA350M | 1572-1486-ND | 476TTA350M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |